Manufacturer: Texas Instruments
Win Source Part Number: 1185739-INA121P
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 600kHz
Supply Current: 450μA
Amplifier Type: Instrumentation
Slew Rate: 0.7V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 14mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices
Family Part Number: INA121
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185739-INA121P |
| Product Name | Electronic Surplus - INA121P |