Manufacturer: Texas Instruments
Win Source Part Number: 1185726-INA105AM
Packaging: Tube
Mounting Style: Through Hole
-3db Bandwidth: 1MHz
Supply Current: 1.5mA
Amplifier Type: Differential
Slew Rate: 3V/μs
Voltage - Input Offset: 50μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: INA105
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185726-INA105AM |
| Product Name | Electronic Surplus - INA105AM |