The ICL7652 is a precision chopper-stabilized operational amplifier designed for low-level signal processing applications such as strain gauges and thermocouples. It is housed in an 8-pin PDIP package with dimensions of 506 mm in length, 13.97 mm in width, and 11230 µm in thickness. The device operates from 0°C to 70°C with a supply voltage range of ±1.9 V to ±8 V, features an input offset voltage matching or exceeding similar devices, and includes an input common-mode range that extends to the negative rail for single-supply operation. The output can source or sink up to 50 mA. Internal ESD protection meets MIL-STD-883C, Method 3015, up to 2000 V. External capacitors are required for chopper-control circuitry.
Precision Chopper-Stabilized Operational Amplifier 8-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | ICL7652PE4 |
| Product Name | ICL7652 Precision Chopper-Stabilized Operational Amplifier |
| Standards | RoHS |