Texas Instruments High-Performance Analog Microcontrollers HPC36004V30/NOPB

Description
HPC HPC™ Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (25.13x25.13)
Request a Quote
Description
HPC HPC™ Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (25.13x25.13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPC36004V30/NOPB is a ROMless 16-bit microcontroller from Quarktwin Technology Ltd., designed for applications requiring external memory. It operates at a maximum frequency of 30 MHz and supports a 16-bit data bus, allowing for efficient data processing. The microcontroller features a low power consumption profile, with various operational modes including IDLE and HALT for further energy savings. It can address up to 64k bytes of external memory, making it suitable for complex applications typically handled by microprocessors. The device includes integrated peripherals such as a full-duplex UART, multiple 16-bit timers, and vectored interrupts, enhancing its versatility in system integration. The HPC36004V30/NOPB is available in a 68-pin PLCC package and is suitable for commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The HPC36004V30/NOPB is a ROMless 16-bit microcontroller from Quarktwin Technology Ltd., designed for applications requiring external memory. It operates at a maximum frequency of 30 MHz and supports a 16-bit data bus, allowing for efficient data processing. The microcontroller features a low power consumption profile, with various operational modes including IDLE and HALT for further energy savings. It can address up to 64k bytes of external memory, making it suitable for complex applications typically handled by microprocessors. The device includes integrated peripherals such as a full-duplex UART, multiple 16-bit timers, and vectored interrupts, enhancing its versatility in system integration. The HPC36004V30/NOPB is available in a 68-pin PLCC package and is suitable for commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HPC36004V30/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HPC36004V30/NOPB-ND
Microcontrollers HPC36004V30/NOPB-ND
HPC HPC™ Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
 - HPC36004V30/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, HPC CPU, CMOS, PQCC68

Microcontroller, 16-Bit, HPC CPU, CMOS, PQCC68

Supplier's Site Datasheet
 - HPC36004V30/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, HPC CPU, CMOS, PQCC68

Microcontroller, 16-Bit, HPC CPU, CMOS, PQCC68

Supplier's Site Datasheet
Microcontrollers - HPC36004V30/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HPC36004V30/NOPB
Microcontrollers HPC36004V30/NOPB
HPC HPC™ Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 30MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HPC36004V30/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HPC36004V30/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers HPC36004V30/NOPB
IC MCU 16BIT ROMLESS 68PLCC

IC MCU 16BIT ROMLESS 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HPC36004V30/NOPB-ND HPC36004V30/NOPB HPC36004V30/NOPB HPC36004V30/NOPB
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 30 MHz 30 MHz 30 MHz
RAM 0.5120 KB 0.5120 KB 512 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers