Texas Instruments High-Performance Analog 16-bit 30MHz 8KB Embedded Microcontroller MCU HPC36003V20/NOPB

Description
16-Bit MCU 30MHz 8KB ROMless 52 I/O UART SPI PLCC Product overview: HPC36003V20/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 30MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 30MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC36003V20/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit MCU 30MHz 8KB ROMless 52 I/O UART SPI PLCC Product overview: HPC36003V20/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 30MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 30MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC36003V20/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 30MHz 8KB Embedded Microcontroller MCU - 685-HPC36003V20/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 30MHz 8KB Embedded Microcontroller MCU
685-HPC36003V20/NOPB
16-bit 30MHz 8KB Embedded Microcontroller MCU 685-HPC36003V20/NOPB
16-Bit MCU 30MHz 8KB ROMless 52 I/O UART SPI PLCC Product overview: HPC36003V20/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 30MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 30MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC36003V20/NOPB can be used for catalog matching and distributor lookup.

16-Bit MCU 30MHz 8KB ROMless 52 I/O UART SPI PLCC Product overview: HPC36003V20/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 30MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 30MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC36003V20/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HPC36003V20/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HPC36003V20/NOPB-ND
Microcontrollers HPC36003V20/NOPB-ND
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HPC36003V20/NOPB - 776177-HPC36003V20/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HPC36003V20/NOPB
776177-HPC36003V20/NOPB
Embedded - Embedded - Microcontrollers - HPC36003V20/NOPB 776177-HPC36003V20/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 776177-HPC36003V20/N OPB Series: HPC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HPC Speed: 20MHz Package: 68-LCC (J-Lead) Core Size: 16-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: PWM, WDT Number of I/O: 52 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: HPC36003 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): AN87C196KRF8; AN87C196CA18F8; AN87C196CA; 87C196CA; Introduction Date: April 01, 1994 ECCN: 5A991.b Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776177-HPC36003V20/NOPB
Series: HPC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HPC
Speed: 20MHz
Package: 68-LCC (J-Lead)
Core Size: 16-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: PWM, WDT
Number of I/O: 52
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: HPC36003
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): AN87C196KRF8; AN87C196CA18F8; AN87C196CA; 87C196CA;
Introduction Date: April 01, 1994
ECCN: 5A991.b
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - HPC36003V20/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, ROM LESS, HPC CPU, 20MHz, CMOS, PQCC68

Microcontroller, 16-Bit, ROM LESS, HPC CPU, 20MHz, CMOS, PQCC68

Supplier's Site Datasheet
 - HPC36003V20/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, ROM LESS, HPC CPU, 20MHz, CMOS, PQCC68

Microcontroller, 16-Bit, ROM LESS, HPC CPU, 20MHz, CMOS, PQCC68

Supplier's Site Datasheet
Microcontrollers - HPC36003V20/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HPC36003V20/NOPB
Microcontrollers HPC36003V20/NOPB
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

Buy Now
Microcontrollers - HPC36003V20/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HPC36003V20/NOPB
Microcontrollers HPC36003V20/NOPB
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HPC36003V20/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HPC36003V20/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers HPC36003V20/NOPB
IC MCU 16BIT ROMLESS 68PLCC

IC MCU 16BIT ROMLESS 68PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HPC36003V20/NOPB HPC36003V20/NOPB-ND 776177-HPC36003V20/NOPB HPC36003V20/NOPB HPC36003V20/NOPB HPC36003V20/NOPB HPC36003V20/NOPB
Product Name 16-bit 30MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - HPC36003V20/NOPB Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Serial Interface UART, SPI, USART SPI; UART; USART
Package Type Other; PLCC Other; 68-LCC (J-Lead) PLCC; Other; PLCC68 Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7868AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers