Texas Instruments PMIC - PMIC - Hot Swap Controllers - HPC3130APBK HPC3130APBK

Description
Manufacturer: Texas Instruments Win Source Part Number: 204900-HPC3130APBK Packaging: Tray Type: Hot Plug Controller Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-LQFP (14x14) Programmable Voltage - Supply: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 204900-HPC3130APBK Packaging: Tray Type: Hot Plug Controller Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-LQFP (14x14) Programmable Voltage - Supply: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HPC3130APBK - 204900-HPC3130APBK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HPC3130APBK
204900-HPC3130APBK
PMIC - PMIC - Hot Swap Controllers - HPC3130APBK 204900-HPC3130APBK
Manufacturer: Texas Instruments Win Source Part Number: 204900-HPC3130APBK Packaging: Tray Type: Hot Plug Controller Applications: CompactPCI Mounting: SMD (SMT) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-LQFP (14x14) Programmable Voltage - Supply: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 204900-HPC3130APBK
Packaging: Tray
Type: Hot Plug Controller
Applications: CompactPCI
Mounting: SMD (SMT)
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-LQFP (14x14)
Programmable Voltage - Supply: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 204900-HPC3130APBK
Product Name PMIC - PMIC - Hot Swap Controllers - HPC3130APBK
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details