Texas Instruments 138mW Audio Amplifier HPA02284RTJR

Description
Audio Amplifiers 138mW DirectPath Stereo Headphone Amp Product overview: HPA02284RTJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 138mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 138mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-HPA02284RTJR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Audio Amplifiers 138mW DirectPath Stereo Headphone Amp Product overview: HPA02284RTJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 138mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 138mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-HPA02284RTJR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
138mW Audio Amplifier - 742-HPA02284RTJR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
138mW Audio Amplifier
742-HPA02284RTJR
138mW Audio Amplifier 742-HPA02284RTJR
Audio Amplifiers 138mW DirectPath Stereo Headphone Amp Product overview: HPA02284RTJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 138mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 138mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-HPA02284RTJR can be used for catalog matching and distributor lookup.

Audio Amplifiers 138mW DirectPath Stereo Headphone Amp Product overview: HPA02284RTJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 138mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 138mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-HPA02284RTJR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - HPA02284RTJR - 1063373-HPA02284RTJR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - HPA02284RTJR
1063373-HPA02284RTJR
Linear - Linear - Amplifiers - Audio - HPA02284RTJR 1063373-HPA02284RTJR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063373-HPA02284RTJR Mounting: SMD (SMT) Gain: 0.1 dB Number of Channels: 2 Number of Pins: 20 Common Mode Rejection Ratio: -68 dB Output Power: 138 mW Categories: Linear - Amplifiers - Audio Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 4.1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 4 mA Power Supply Rejection Ratio (PSRR): -109 dB Input Offset Voltage (Vos): 400 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063373-HPA02284RTJR
Mounting: SMD (SMT)
Gain: 0.1 dB
Number of Channels: 2
Number of Pins: 20
Common Mode Rejection Ratio: -68 dB
Output Power: 138 mW
Categories: Linear - Amplifiers - Audio
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 4.1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 4 mA
Power Supply Rejection Ratio (PSRR): -109 dB
Input Offset Voltage (Vos): 400 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-HPA02284RTJR 1063373-HPA02284RTJR
Product Name 138mW Audio Amplifier Linear - Linear - Amplifiers - Audio - HPA02284RTJR
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data