Texas Instruments PMIC - PMIC - Current Regulation/Management - HPA00900AIDCNR HPA00900AIDCNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 068182-HPA00900AIDCN R Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 068182-HPA00900AIDCN R Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - HPA00900AIDCNR - 068182-HPA00900AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - HPA00900AIDCNR
068182-HPA00900AIDCNR
PMIC - PMIC - Current Regulation/Management - HPA00900AIDCNR 068182-HPA00900AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 068182-HPA00900AIDCN R Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068182-HPA00900AIDCNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOT-23 Power Management IC
734-HPA00900AIDCNR
SOT-23 Power Management IC 734-HPA00900AIDCNR
26-V, Bidirectional, Zero-Drift, High-Side, I2C Out Current/Power Monitor 8-SOT-23 -25 to 85 Product overview: HPA00900AIDCNR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-HPA00900AIDCNR can be used for catalog matching and distributor lookup.

26-V, Bidirectional, Zero-Drift, High-Side, I2C Out Current/Power Monitor 8-SOT-23 -25 to 85 Product overview: HPA00900AIDCNR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-HPA00900AIDCNR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 068182-HPA00900AIDCNR 734-HPA00900AIDCNR
Product Name PMIC - PMIC - Current Regulation/Management - HPA00900AIDCNR SOT-23 Power Management IC
Package Type SOT23; Other; SOT-23-8 Other; SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Specs
Package Type Other; Reel - TR
View Details