0.5% RH DIGITAL HUMIDITY SENSOR
0.5% RH DIGITAL HUMIDITY SENSOR
0.5% RH DIGITAL HUMIDITY SENSOR
Win Source Part Number: 1351732-HDC3022DEJR
Category: Sensors, Transducers - Humidity, Moisture Sensors
Package: Tape & Reel
Response Time: 4 s
Standard Package: 3,000
Output Type: I2C
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±1.5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.62V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-LFDFN Exposed Pad
Supplier Device Package: 8-WSON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR
0.5% RH DIGITAL HUMIDITY SENSOR
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | 296-HDC3022DEJRTR-ND | 1351732-HDC3022DEJR | HDC3022DEJR | HDC3022DEJR |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | |||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % | 0.0 to 100 % | |
| Relative Humidity Accuracy | 0.5000 % |