Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC3021DEHR

Description
0.5% RH DIGITAL HUMIDITY SENSOR
Request a Quote Datasheet
Description
0.5% RH DIGITAL HUMIDITY SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-HDC3021DEHRTR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC3021DEHRTR-ND
Humidity, Moisture Sensors 296-HDC3021DEHRTR-ND
0.5% RH DIGITAL HUMIDITY SENSOR

0.5% RH DIGITAL HUMIDITY SENSOR

Buy Now Datasheet
Humidity, Moisture Sensors - 296-HDC3021DEHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC3021DEHRDKR-ND
Humidity, Moisture Sensors 296-HDC3021DEHRDKR-ND
0.5% RH DIGITAL HUMIDITY SENSOR

0.5% RH DIGITAL HUMIDITY SENSOR

Buy Now Datasheet
Humidity, Moisture Sensors - 296-HDC3021DEHRCT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC3021DEHRCT-ND
Humidity, Moisture Sensors 296-HDC3021DEHRCT-ND
0.5% RH DIGITAL HUMIDITY SENSOR

0.5% RH DIGITAL HUMIDITY SENSOR

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1351731-HDC3021DEHR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1351731-HDC3021DEHR
Sensors, Transducers - Humidity, Moisture Sensors 1351731-HDC3021DEHR
Win Source Part Number: 1351731-HDC3021DEHR Category: Sensors, Transducers - Humidity, Moisture Sensors Package: Tape & Reel Response Time: 4 s Standard Package: 3,000 Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±0.5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.62V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-WSON (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments

Win Source Part Number: 1351731-HDC3021DEHR
Category: Sensors, Transducers - Humidity, Moisture Sensors
Package: Tape & Reel
Response Time: 4 s
Standard Package: 3,000
Output Type: I2C
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±0.5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.62V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Supplier Device Package: 8-WSON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC3021DEHR
Sensors, Transducers - Humidity, Moisture Sensors HDC3021DEHR
0.5% RH DIGITAL HUMIDITY SENSOR

0.5% RH DIGITAL HUMIDITY SENSOR

Supplier's Site
Humidity, Moisture Sensors - HDC3021DEHR - ODG (Origin Data Global)
Shenzhen, China
Humidity, Moisture Sensors
HDC3021DEHR
Humidity, Moisture Sensors HDC3021DEHR
0.5% RH DIGITAL HUMIDITY SENSOR

0.5% RH DIGITAL HUMIDITY SENSOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number 296-HDC3021DEHRTR-ND 1351731-HDC3021DEHR HDC3021DEHR HDC3021DEHR
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data