Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC3020QDEFRQ1

Description
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Request a Quote Datasheet
Description
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-HDC3020QDEFRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC3020QDEFRQ1TR-ND
Humidity, Moisture Sensors 296-HDC3020QDEFRQ1TR-ND
AUTOMOTIVE 0.5% RH DIGITAL HUMID

AUTOMOTIVE 0.5% RH DIGITAL HUMID

Buy Now Datasheet
Humidity, Moisture Sensors - 296-HDC3020QDEFRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC3020QDEFRQ1DKR-ND
Humidity, Moisture Sensors 296-HDC3020QDEFRQ1DKR-ND
AUTOMOTIVE 0.5% RH DIGITAL HUMID

AUTOMOTIVE 0.5% RH DIGITAL HUMID

Buy Now Datasheet
Humidity, Moisture Sensors - 296-HDC3020QDEFRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC3020QDEFRQ1CT-ND
Humidity, Moisture Sensors 296-HDC3020QDEFRQ1CT-ND
AUTOMOTIVE 0.5% RH DIGITAL HUMID

AUTOMOTIVE 0.5% RH DIGITAL HUMID

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC3020QDEFRQ1
Sensors, Transducers - Humidity, Moisture Sensors HDC3020QDEFRQ1
AUTOMOTIVE 0.5% RH DIGITAL HUMID

AUTOMOTIVE 0.5% RH DIGITAL HUMID

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-HDC3020QDEFRQ1TR-ND HDC3020QDEFRQ1
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Hygrometers - 2005028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 95 %
View Details