Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 920097-HDC2080DMBT
Operating Temperature Range: -40°C ~ 85°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8 s Surface Mount
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: HDC2080
Categories: Sensors
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49482-1, 296-49482-2, HDC2080DMBT-ND, 296-49482-6
HUMIDITY SENSOR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | 296-49482-2-ND | 920097-HDC2080DMBT | HDC2080DMBT | HDC2080DMBT |
| Product Name | Humidity, Moisture Sensors | Moisture Sensors, Humidity - HDC2080DMBT | Sensors, Transducers - Humidity, Moisture Sensors | Humidity, Moisture Sensors |
| Variables Measured | Temperature | |||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % | 0.0 to 100 % | |
| Relative Humidity Accuracy | 2 % |