Texas Instruments Humidity, Moisture Sensors HDC2021DEBT

Description
Humidity, Temperature Sensor I²C Output
Request a Quote Datasheet
Description
Humidity, Temperature Sensor I²C Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-HDC2021DEBTCT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC2021DEBTCT-ND
Humidity, Moisture Sensors 296-HDC2021DEBTCT-ND
Humidity, Temperature Sensor I²C Output

Humidity, Temperature Sensor I²C Output

Buy Now Datasheet
Humidity, Moisture Sensors - 296-HDC2021DEBTTR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-HDC2021DEBTTR-ND
Humidity, Moisture Sensors 296-HDC2021DEBTTR-ND
Humidity, Temperature Sensor I²C Output

Humidity, Temperature Sensor I²C Output

Buy Now Datasheet
Multifunction - HDC2021DEBT - ODG (Origin Data Global)
Shenzhen, China
Multifunction
HDC2021DEBT
Multifunction HDC2021DEBT
HUMIDITY SENSOR

HUMIDITY SENSOR

Supplier's Site
Sensors, Transducers - Humidity, Moisture Sensors - HDC2021DEBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC2021DEBT
Sensors, Transducers - Humidity, Moisture Sensors HDC2021DEBT
SENSOR MULT HUMIDITY/TEMP

SENSOR MULT HUMIDITY/TEMP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 296-HDC2021DEBTCT-ND HDC2021DEBT HDC2021DEBT
Product Name Humidity, Moisture Sensors Multifunction Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 20 to 80 % 20 to 80 % 20 to 80 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Humidity Sensor MK33-W - MK33-W (300pF +/-40pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 10142048-20 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details