Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC2010YPAT

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-47096-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-47096-1-ND
Humidity, Moisture Sensors 296-47096-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-47096-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-47096-2-ND
Humidity, Moisture Sensors 296-47096-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-47096-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-47096-6-ND
Humidity, Moisture Sensors 296-47096-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC2010YPAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC2010YPAT
Sensors, Transducers - Humidity, Moisture Sensors HDC2010YPAT
LOW POWER HUMIDITY AND TEMPERATU

LOW POWER HUMIDITY AND TEMPERATU

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-47096-1-ND HDC2010YPAT
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 % 2 %
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details