Texas Instruments Standard Linear and Logic Moisture Sensors, Humidity - HDC2010YPAT HDC2010YPAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 843895-HDC2010YPAT Operating Temperature Range: -40°C ~ 85°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8 s Surface Mount Package: 6-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: HDC2010 Categories: Sensors Case / Package: 6-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47096-6, 296-47096-2, 296-47096-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 843895-HDC2010YPAT Operating Temperature Range: -40°C ~ 85°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8 s Surface Mount Package: 6-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: HDC2010 Categories: Sensors Case / Package: 6-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47096-6, 296-47096-2, 296-47096-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC2010YPAT - 843895-HDC2010YPAT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC2010YPAT
843895-HDC2010YPAT
Moisture Sensors, Humidity - HDC2010YPAT 843895-HDC2010YPAT
Manufacturer: Texas Instruments Win Source Part Number: 843895-HDC2010YPAT Operating Temperature Range: -40°C ~ 85°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8 s Surface Mount Package: 6-WFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: HDC2010 Categories: Sensors Case / Package: 6-DSBGA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47096-6, 296-47096-2, 296-47096-1

Manufacturer: Texas Instruments
Win Source Part Number: 843895-HDC2010YPAT
Operating Temperature Range: -40°C ~ 85°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8 s Surface Mount
Package: 6-WFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: HDC2010
Categories: Sensors
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47096-6, 296-47096-2, 296-47096-1

Buy Now Datasheet
Humidity/temp Sensor, Digital, Dsbga-6; Humidity Range Texas Instruments - 28AH2580 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dsbga-6; Humidity Range Texas Instruments
28AH2580
Humidity/temp Sensor, Digital, Dsbga-6; Humidity Range Texas Instruments 28AH2580
HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:8s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 843895-HDC2010YPAT 28AH2580
Product Name Moisture Sensors, Humidity - HDC2010YPAT Humidity/temp Sensor, Digital, Dsbga-6; Humidity Range Texas Instruments
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details