Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8s Surface Mount
GEN 2 HUMIDITY SENSOR
GEN 2 HUMIDITY SENSOR
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | 296-47774-2-ND | HDC2010YPAR | HDC2010YPAR |
| Product Name | Humidity, Moisture Sensors | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | ||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % | 0.0 to 100 % |
| Relative Humidity Accuracy | 2 % | 2 % |