Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC1080DMBT

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-43864-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-43864-2-ND
Humidity, Moisture Sensors 296-43864-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-43864-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-43864-6-ND
Humidity, Moisture Sensors 296-43864-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-43864-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-43864-1-ND
Humidity, Moisture Sensors 296-43864-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1080DMBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1080DMBT
Sensors, Transducers - Humidity, Moisture Sensors HDC1080DMBT
SENSOR HUMI/TEMP 3.3V I2C 2% SMD

SENSOR HUMI/TEMP 3.3V I2C 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-43864-2-ND HDC1080DMBT
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data