Texas Instruments Standard Linear and Logic Temperature & Humidity Sensor ICs HDC1080DMBT

Description
Digital Humidity Sensor w/Temp. WSON6
Request a Quote Datasheet
Description
Digital Humidity Sensor w/Temp. WSON6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1330170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1330170P
Temperature & Humidity Sensor ICs 1330170P
Digital Humidity Sensor w/Temp. WSON6

Digital Humidity Sensor w/Temp. WSON6

Supplier's Site
Temperature & Humidity Sensor ICs - 1330170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1330170
Temperature & Humidity Sensor ICs 1330170
Digital Humidity Sensor w/Temp. WSON6

Digital Humidity Sensor w/Temp. WSON6

Supplier's Site
Temperature & Humidity Sensor ICs - 1684955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1684955
Temperature & Humidity Sensor ICs 1684955
Digital Humidity Sensor w/Temp. WSON6

Digital Humidity Sensor w/Temp. WSON6

Supplier's Site
Moisture Sensors, Humidity - HDC1080DMBT - 1179691-HDC1080DMBT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1080DMBT
1179691-HDC1080DMBT
Moisture Sensors, Humidity - HDC1080DMBT 1179691-HDC1080DMBT
Manufacturer: Texas Instruments Win Source Part Number: 1179691-HDC1080DMBT Packaging: Reel - TR Operating Temperature Range: -20°C ~ 85°C Response Time: 15s Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Family Name: HDC1080 Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SHT35-DIS; SHT35-DIS-F2.5KS; SHT31-DIS-F2.5KS; Introduction Date: January 28, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1179691-HDC1080DMBT
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C
Response Time: 15s
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Family Name: HDC1080
Humidity Range: 0 ~ 100% RH
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SHT35-DIS; SHT35-DIS-F2.5KS; SHT31-DIS-F2.5KS;
Introduction Date: January 28, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Humidity/temp Sensor, Digital, Wson-6; Humidity Range Texas Instruments - 28AH2579 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Wson-6; Humidity Range Texas Instruments
28AH2579
Humidity/temp Sensor, Digital, Wson-6; Humidity Range Texas Instruments 28AH2579
HUMIDITY/TEMP SENSOR, DIGITAL, WSON-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, WSON-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1330170P 1330170 1179691-HDC1080DMBT 28AH2579
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Moisture Sensors, Humidity - HDC1080DMBT Humidity/temp Sensor, Digital, Wson-6; Humidity Range Texas Instruments
Sensor Type Temperature Temperature Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details