Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 15s Surface Mount
SENSOR HUMI/TEMP 3.3V I2C 4% SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Moisture Meters | Moisture Meters |
| Product Number | 296-46272-2-ND | HDC1080DMBR |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | |
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % |
| Relative Humidity Accuracy | 2 % |