Texas Instruments High-Performance Analog Moisture Sensors, Humidity - HDC1050DMBT HDC1050DMBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 873441-HDC1050DMBT Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: HDC1050 Categories: Sensors Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42460-2, 296-42460-1, HDC1050DMBT-ND, 296-42460-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 873441-HDC1050DMBT Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: HDC1050 Categories: Sensors Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42460-2, 296-42460-1, HDC1050DMBT-ND, 296-42460-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1050DMBT - 873441-HDC1050DMBT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1050DMBT
873441-HDC1050DMBT
Moisture Sensors, Humidity - HDC1050DMBT 873441-HDC1050DMBT
Manufacturer: Texas Instruments Win Source Part Number: 873441-HDC1050DMBT Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: HDC1050 Categories: Sensors Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42460-2, 296-42460-1, HDC1050DMBT-ND, 296-42460-6

Manufacturer: Texas Instruments
Win Source Part Number: 873441-HDC1050DMBT
Operating Temperature Range: -20°C ~ 60°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: HDC1050
Categories: Sensors
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42460-2, 296-42460-1, HDC1050DMBT-ND, 296-42460-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 873441-HDC1050DMBT
Product Name Moisture Sensors, Humidity - HDC1050DMBT
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Rug. Temperature Sensor FC 1555 - 1-FS63RTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1901390P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details