Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC1050DMBT

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-42460-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-42460-2-ND
Humidity, Moisture Sensors 296-42460-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-42460-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-42460-1-ND
Humidity, Moisture Sensors 296-42460-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1050DMBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1050DMBT
Sensors, Transducers - Humidity, Moisture Sensors HDC1050DMBT
SENSOR HUMI/TEMP 3.3V I2C 3% SMD

SENSOR HUMI/TEMP 3.3V I2C 3% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-42460-2-ND HDC1050DMBT
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data