Texas Instruments High-Performance Analog Moisture Sensors, Humidity - HDC1050DMBR HDC1050DMBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 920096-HDC1050DMBR Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: HDC1050 Categories: Sensors Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42616-6, 296-42616-2, 296-42616-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 920096-HDC1050DMBR Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: HDC1050 Categories: Sensors Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42616-6, 296-42616-2, 296-42616-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1050DMBR - 920096-HDC1050DMBR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1050DMBR
920096-HDC1050DMBR
Moisture Sensors, Humidity - HDC1050DMBR 920096-HDC1050DMBR
Manufacturer: Texas Instruments Win Source Part Number: 920096-HDC1050DMBR Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: HDC1050 Categories: Sensors Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42616-6, 296-42616-2, 296-42616-1

Manufacturer: Texas Instruments
Win Source Part Number: 920096-HDC1050DMBR
Operating Temperature Range: -20°C ~ 60°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30 s Surface Mount
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: HDC1050
Categories: Sensors
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42616-6, 296-42616-2, 296-42616-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 920096-HDC1050DMBR
Product Name Moisture Sensors, Humidity - HDC1050DMBR
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
LM135A Precision Temperature Sensor - LM135AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers