Texas Instruments Standard Linear and Logic Moisture Sensors, Humidity - HDC1010YPAT HDC1010YPAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042938-HDC1010YPAT Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042938-HDC1010YPAT Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1010YPAT - 1042938-HDC1010YPAT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1010YPAT
1042938-HDC1010YPAT
Moisture Sensors, Humidity - HDC1010YPAT 1042938-HDC1010YPAT
Manufacturer: Texas Instruments Win Source Part Number: 1042938-HDC1010YPAT Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042938-HDC1010YPAT
Packaging: Reel - TR
Response Time: 15s
Mounting: SMD (SMT)
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±2%
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 70°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments - 33AH3955 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments
33AH3955
Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments 33AH3955
HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor OutputRoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C; Sensor OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1042938-HDC1010YPAT 33AH3955
Product Name Moisture Sensors, Humidity - HDC1010YPAT Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Image sensor modules - C16091-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details