Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC1010YPAR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-44907-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-44907-6-ND
Humidity, Moisture Sensors 296-44907-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-44907-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-44907-1-ND
Humidity, Moisture Sensors 296-44907-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-44907-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-44907-2-ND
Humidity, Moisture Sensors 296-44907-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1010YPAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1010YPAR
Sensors, Transducers - Humidity, Moisture Sensors HDC1010YPAR
SENSOR HUMI/TEMP 3.3V I2C 2% SMD

SENSOR HUMI/TEMP 3.3V I2C 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-44907-6-ND HDC1010YPAR
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 % 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details