Texas Instruments High-Performance Analog Sensor Evaluation Boards HDC1010EVM

Description
HDC1010 - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
HDC1010 - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 296-44947-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
296-44947-ND
Sensor Evaluation Boards 296-44947-ND
HDC1010 - Humidity, Temperature Sensor Evaluation Board

HDC1010 - Humidity, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 988042-HDC1010EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
988042-HDC1010EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 988042-HDC1010EVM
Win Source Part Number: 988042-HDC1010EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: HDC1010 Sensor Type: Humidity, Temperature Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44947 Base Product Number: HDC1010 RoHS Status: Not applicable

Win Source Part Number: 988042-HDC1010EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: HDC1010
Sensor Type: Humidity, Temperature
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-44947
Base Product Number: HDC1010
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - HDC1010EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
HDC1010EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards HDC1010EVM
EVAL BOARD FOR HDC1010

EVAL BOARD FOR HDC1010

Supplier's Site
Eval Brd, Humidity & Temperature Sensor; Kit Application Type Texas Instruments - 26AJ6494 - Newark, An Avnet Company
Chicago, IL, United States
Eval Brd, Humidity & Temperature Sensor; Kit Application Type Texas Instruments
26AJ6494
Eval Brd, Humidity & Temperature Sensor; Kit Application Type Texas Instruments 26AJ6494
EVAL BRD, HUMIDITY & TEMPERATURE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Texas Instruments; Silicon Core Number:HDC1010; Application Sub Type:Temperature Sensor & Humidity Sensor; Kit Contents:Eval Board HDC1010; RoHS Compliant: Yes

EVAL BRD, HUMIDITY & TEMPERATURE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Texas Instruments; Silicon Core Number:HDC1010; Application Sub Type:Temperature Sensor & Humidity Sensor; Kit Contents:Eval Board HDC1010; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-44947-ND 988042-HDC1010EVM HDC1010EVM 26AJ6494
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Eval Brd, Humidity & Temperature Sensor; Kit Application Type Texas Instruments
Supported System Microcontroller Temperature Sensor & Humidity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

TB,SBTX2-113-2W+,99-01-2765 - TB-1081+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details