Texas Instruments High-Performance Analog Moisture Sensors, Humidity - HDC1008YPAT HDC1008YPAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1179689-HDC1008YPAT Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 8-DSBGA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1179689-HDC1008YPAT Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 8-DSBGA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1008YPAT - 1179689-HDC1008YPAT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1008YPAT
1179689-HDC1008YPAT
Moisture Sensors, Humidity - HDC1008YPAT 1179689-HDC1008YPAT
Manufacturer: Texas Instruments Win Source Part Number: 1179689-HDC1008YPAT Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 8-DSBGA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1179689-HDC1008YPAT
Packaging: Reel
Mounting Style: SMD
Response Time: 15s
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±4% RH
Humidity Range: 0 ~ 100% RH
Categories: Sensors, Transducers
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now
Humidity, Moisture Sensors - 296-38440-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-38440-6-ND
Humidity, Moisture Sensors 296-38440-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-38440-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-38440-2-ND
Humidity, Moisture Sensors 296-38440-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-38440-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-38440-1-ND
Humidity, Moisture Sensors 296-38440-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1008YPAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1008YPAT
Sensors, Transducers - Humidity, Moisture Sensors HDC1008YPAT
SENSOR HUMI/TEMP 3.3V I2C 4% SMD

SENSOR HUMI/TEMP 3.3V I2C 4% SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1179689-HDC1008YPAT 296-38440-6-ND HDC1008YPAT
Product Name Moisture Sensors, Humidity - HDC1008YPAT Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter with Air Flow Hoods - PCE-VA 20-SET - PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details