Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC1008YPAR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - HDC1008YPAR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
HDC1008YPAR-ND
Humidity, Moisture Sensors HDC1008YPAR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 15s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1008YPAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1008YPAR
Sensors, Transducers - Humidity, Moisture Sensors HDC1008YPAR
SENSOR HUMI/TEMP 3.3V I2C 4% SMD

SENSOR HUMI/TEMP 3.3V I2C 4% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number HDC1008YPAR-ND HDC1008YPAR
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 4 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details