Texas Instruments High-Performance Analog Moisture Sensors, Humidity - HDC1000YPAT HDC1000YPAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1179688-HDC1000YPAT Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1179688-HDC1000YPAT Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1000YPAT - 1179688-HDC1000YPAT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1000YPAT
1179688-HDC1000YPAT
Moisture Sensors, Humidity - HDC1000YPAT 1179688-HDC1000YPAT
Manufacturer: Texas Instruments Win Source Part Number: 1179688-HDC1000YPAT Packaging: Reel Mounting Style: SMD Response Time: 15s Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1179688-HDC1000YPAT
Packaging: Reel
Mounting Style: SMD
Response Time: 15s
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Categories: Sensors, Transducers
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Humidity, Moisture Sensors - 296-38027-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-38027-1-ND
Humidity, Moisture Sensors 296-38027-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-38027-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-38027-2-ND
Humidity, Moisture Sensors 296-38027-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-38027-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-38027-6-ND
Humidity, Moisture Sensors 296-38027-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 15s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1000YPAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1000YPAT
Sensors, Transducers - Humidity, Moisture Sensors HDC1000YPAT
SENSOR HUMIDITY 5V I2C 3% SMD

SENSOR HUMIDITY 5V I2C 3% SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1179688-HDC1000YPAT 296-38027-1-ND HDC1000YPAT
Product Name Moisture Sensors, Humidity - HDC1000YPAT Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 10142020-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details