High Speed/Low Speed Programmable USB Controller USB 3.1 3.3V T/R 28-Pin WQFN EP Product overview: HD3SS460RHRT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS460RHRT can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-HD3SS460RHRT | 296-42085-2-ND | HD3SS460RHRT |
| Product Name | 3.3V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 2.7 to ? volts | 3 to 3.6 volts | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Configuration | 4:6 | ||
| Features | Bilateral | ||
| Ron | 14 ohms | 14 ohms |