Manufacturer: Texas Instruments
Win Source Part Number: 806494-HD3SS460IRHRR
Packaging: Reel
Features: Bi-Directional
Applications: USB
-3db Bandwidth: 5.4GHz
Number of Channels: 1
Supplier Device Package: 28-WQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 3.6V
Manufacturer Package: 28-WFQFN Exposed Pad
On-State Resistance (Maximum): 14Ohm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
4x6 USB Type-C Mux/Demux, 28-WQFN, Industrial Product overview: HD3SS460IRHRR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Industrial. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS460IRHRR can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 806494-HD3SS460IRHRR | 296-48546-2-ND | 780-HD3SS460IRHRR | HD3SS460IRHRR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - HD3SS460IRHRR | Analog Switches - Special Purpose | Industrial Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Single-Supply | Bilateral | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 2.7 to ? volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Configuration | 4:6 | |||
| Ron | 14 ohms | 14 ohms |