Manufacturer: Texas Instruments
Win Source Part Number: 1179245-HD3SS3415RUA
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Bi-Directional
Package: 42-WFQFN Exposed Pad
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
-3db Bandwidth: 8GHz
Number of Channels: 4
Family Name: HD3SS3415
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 42-WQFN (3.5x9.0)
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): HD3SS3415RUAT;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179245-HD3SS3415RUAR |
| Product Name | Electronic Surplus - HD3SS3415RUAR |