Manufacturer: Texas Instruments
Win Source Part Number: 1042881-HD3SS3412RUA
Packaging: Reel - TR
Features: Bi-Directional
Applications: PCIe
-3db Bandwidth: 8GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 42-WQFN (3.5x9.0)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
PCI Express Switch Mux/Demux 3 Port 4-CH 42-Pin WQFN EP T/R Product overview: HD3SS3412RUAT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS3412RUAT can be used for catalog matching and distributor lookup.
PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9.0)
PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9.0)
PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9.0)
PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1042881-HD3SS3412RUAT | 780-HD3SS3412RUAT | 296-35998-2-ND | HD3SS3412RUAT |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - HD3SS3412RUAT | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Single-Supply | Bilateral | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 42-WQFN (3.5x9.0) | Cut Tape | 42-WFQFN | 42-WFQFN Exposed Pad |
| Standards and Certifications | RoHS | RoHS |