1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
PCI Express Switch Mux/Demux 1-CH Automotive 14-Pin WQFN EP T/R Product overview: HD3SS3411TRWARQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HD3SS3411TRWARQ1
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
IC MUX 2:1 8 OHM 14WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-42502-1-ND | 747-HD3SS3411TRWARQ1 | HD3SS3411TRWARQ1 | HD3SS3411TRWARQ1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Automotive Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to ? volts | ||
| Ron | 8 ohms | 8 ohms | 0.5000 ohms | |
| Bandwidth | 7500 MHz | 7500 MHz | 7500 MHz | |
| VCT | -35 dB |