Manufacturer: Texas Instruments
Win Source Part Number: 1179244-HD3SS3411TRW
Packaging: Reel
-3db Bandwidth: 7.5GHz
Crosstalk: -35dB at 4Ghz
Channel-to-Channel Matching (ΔRon): 500mOhm (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 14-WQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WFQFN Exposed Pad
On-State Resistance (Maximum): 8Ohm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179244-HD3SS3411TRWARQ1 |
| Product Name | Electronic Surplus - HD3SS3411TRWARQ1 |