Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers HD3SS3411IRWAT

Description
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-HD3SS3411IRWATTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-HD3SS3411IRWATTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-HD3SS3411IRWATTR-ND
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-HD3SS3411IRWATCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-HD3SS3411IRWATCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-HD3SS3411IRWATCT-ND
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-HD3SS3411IRWATDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-HD3SS3411IRWATDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-HD3SS3411IRWATDKR-ND
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-HD3SS3411IRWAT
Analog Switch and Multiplexer IC 747-HD3SS3411IRWAT
PCI Express Switch Mux/Demux 3 Port 1-CH 14-Pin WQFN EP T/R Product overview: HD3SS3411IRWAT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HD3SS3411IRWAT can be used for catalog matching and distributor lookup.

PCI Express Switch Mux/Demux 3 Port 1-CH 14-Pin WQFN EP T/R Product overview: HD3SS3411IRWAT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HD3SS3411IRWAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HD3SS3411IRWAT
Interface - Analog Switches, Multiplexers, Demultiplexers HD3SS3411IRWAT
IC MUX 2:1 8 OHM 14WQFN

IC MUX 2:1 8 OHM 14WQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HD3SS3411IRWAT
Analog Switches, Multiplexers, Demultiplexers HD3SS3411IRWAT
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-HD3SS3411IRWATTR-ND 747-HD3SS3411IRWAT HD3SS3411IRWAT HD3SS3411IRWAT
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 3 to 3.6 volts 3 to ? volts
Ron 8 ohms 0.5000 ohms 8 ohms
Bandwidth 7500 MHz 7500 MHz 7500 MHz
VCT -35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74AUP1G19GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0050 mA
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1904658 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details