PCIe Switch Mux/Demux, 1-CH, 3-Port, 14-Pin WQFN, Industrial Product overview: HD3SS3411IRWAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Industrial. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HD3SS3411IRWAR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 806457-HD3SS3411IRWA
Packaging: Reel
Mounting Style: Surface Mount
Number of Circuits: 1
-3db Bandwidth: 7.5GHz
Crosstalk: -35dB at 4Ghz
Channel-to-Channel Matching (ΔRon): 500mOhm (Maximum)
Supplier Device Package: 14-WQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 105°C
Single Supply Voltage (V+): 3V ~ 3.6V
Manufacturer Package: 14-WFQFN Exposed Pad
On-State Resistance (Maximum): 8Ohm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
IC MUX 2:1 8 OHM 14WQFN
1 Circuit IC Switch 2:1 8Ohm 14-WQFN (3.5x3.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HD3SS3411IRWAR | 296-43743-2-ND | 806457-HD3SS3411IRWAR | HD3SS3411IRWAR | HD3SS3411IRWAR |
| Product Name | Industrial Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HD3SS3411IRWAR | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 to ? volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Configuration | 2x1 | ||||
| Ron | 8 ohms | 0.5000 ohms | 8 ohms | ||
| Bandwidth | 7500 MHz | 7500 MHz | 7500 MHz | 7500 MHz |