Texas Instruments PMIC - PMIC - Power Management - Specialized - HD3SS3220RNHT HD3SS3220RNHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 775787-HD3SS3220RNHT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 30-WFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 3.3V, 5V Family Name: HD3SS3220RNHT Categories: Integrated Circuits (ICs) Manufacturer Package: 30-WQFN (4.5x2.5) Alternative Parts (Cross-Reference): PI5USB31213AXEAEX; HD3SS3220IRNHR; HD3SS3220IRNHT; Introduction Date: December 23, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 775787-HD3SS3220RNHT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 30-WFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 3.3V, 5V Family Name: HD3SS3220RNHT Categories: Integrated Circuits (ICs) Manufacturer Package: 30-WQFN (4.5x2.5) Alternative Parts (Cross-Reference): PI5USB31213AXEAEX; HD3SS3220IRNHR; HD3SS3220IRNHT; Introduction Date: December 23, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HD3SS3220RNHT - 775787-HD3SS3220RNHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HD3SS3220RNHT
775787-HD3SS3220RNHT
PMIC - PMIC - Power Management - Specialized - HD3SS3220RNHT 775787-HD3SS3220RNHT
Manufacturer: Texas Instruments Win Source Part Number: 775787-HD3SS3220RNHT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 30-WFQFN Exposed Pad Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 3.3V, 5V Family Name: HD3SS3220RNHT Categories: Integrated Circuits (ICs) Manufacturer Package: 30-WQFN (4.5x2.5) Alternative Parts (Cross-Reference): PI5USB31213AXEAEX; HD3SS3220IRNHR; HD3SS3220IRNHT; Introduction Date: December 23, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 775787-HD3SS3220RNHT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 30-WFQFN Exposed Pad
Applications: USB, Type-C Controller
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Family Name: HD3SS3220RNHT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-WQFN (4.5x2.5)
Alternative Parts (Cross-Reference): PI5USB31213AXEAEX; HD3SS3220IRNHR; HD3SS3220IRNHT;
Introduction Date: December 23, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - HD3SS3220RNHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HD3SS3220RNHT
Power Management - Specialized HD3SS3220RNHT
USB, Type-C Controller PMIC 30-WQFN (4.5x2.5)

USB, Type-C Controller PMIC 30-WQFN (4.5x2.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 775787-HD3SS3220RNHT HD3SS3220RNHT
Product Name PMIC - PMIC - Power Management - Specialized - HD3SS3220RNHT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details