Texas Instruments PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHT HD3SS3220IRNHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042878-HD3SS3220IRN HT Packaging: Reel - TR Applications: USB, Type-C Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-WQFN (4.5x2.5) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042878-HD3SS3220IRN HT Packaging: Reel - TR Applications: USB, Type-C Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-WQFN (4.5x2.5) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHT - 1042878-HD3SS3220IRNHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHT
1042878-HD3SS3220IRNHT
PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHT 1042878-HD3SS3220IRNHT
Manufacturer: Texas Instruments Win Source Part Number: 1042878-HD3SS3220IRN HT Packaging: Reel - TR Applications: USB, Type-C Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-WQFN (4.5x2.5) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042878-HD3SS3220IRNHT
Packaging: Reel - TR
Applications: USB, Type-C Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-WQFN (4.5x2.5)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - HD3SS3220IRNHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HD3SS3220IRNHT
Power Management - Specialized HD3SS3220IRNHT
USB, Type-C Controller PMIC 30-WQFN (4.5x2.5)

USB, Type-C Controller PMIC 30-WQFN (4.5x2.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1042878-HD3SS3220IRNHT HD3SS3220IRNHT
Product Name PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details