Texas Instruments PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHR HD3SS3220IRNHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042877-HD3SS3220IRN HR Packaging: Reel - TR Applications: USB, Type-C Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-WQFN (4.5x2.5) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042877-HD3SS3220IRN HR Packaging: Reel - TR Applications: USB, Type-C Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-WQFN (4.5x2.5) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHR - 1042877-HD3SS3220IRNHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHR
1042877-HD3SS3220IRNHR
PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHR 1042877-HD3SS3220IRNHR
Manufacturer: Texas Instruments Win Source Part Number: 1042877-HD3SS3220IRN HR Packaging: Reel - TR Applications: USB, Type-C Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-WQFN (4.5x2.5) Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042877-HD3SS3220IRNHR
Packaging: Reel - TR
Applications: USB, Type-C Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-WQFN (4.5x2.5)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - HD3SS3220IRNHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HD3SS3220IRNHR
Power Management - Specialized HD3SS3220IRNHR
USB, Type-C Controller PMIC 30-WQFN (4.5x2.5)

USB, Type-C Controller PMIC 30-WQFN (4.5x2.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1042877-HD3SS3220IRNHR HD3SS3220IRNHR
Product Name PMIC - PMIC - Power Management - Specialized - HD3SS3220IRNHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details