DisplayPort Switch IC 1 Channel 50-BGA MicroStar Junior (5x5)
HDMI 2.0/DisplayPort 1.2a, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR 0 to 70 Product overview: HD3SS215ZQER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2a, BGA. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.2a, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS215ZQER can be used for catalog matching and distributor lookup.
DisplayPort Switch IC 1 Channel 50-BGA MicroStar Junior (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-40115-2-ND | 780-HD3SS215ZQER | HD3SS215ZQER |
| Product Name | Analog Switches - Special Purpose | 1.2a BGA Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Switch Type | SPDT | ||
| Supply Voltage (VS) | 3 to 3.6 volts | ||
| Ron | 14 ohms | 14 ohms | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) |