Texas Instruments High-Performance Analog 1.2A Analog Switch and Multiplexer IC HD3SS213ZXHR

Description
5.4-GBPS DISPLAYPORT 1.2A 1-TO-2 Product overview: HD3SS213ZXHR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS213ZXHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.4-GBPS DISPLAYPORT 1.2A 1-TO-2 Product overview: HD3SS213ZXHR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS213ZXHR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A Analog Switch and Multiplexer IC
780-HD3SS213ZXHR
1.2A Analog Switch and Multiplexer IC 780-HD3SS213ZXHR
5.4-GBPS DISPLAYPORT 1.2A 1-TO-2 Product overview: HD3SS213ZXHR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS213ZXHR can be used for catalog matching and distributor lookup.

5.4-GBPS DISPLAYPORT 1.2A 1-TO-2 Product overview: HD3SS213ZXHR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 1.2A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS213ZXHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - HD3SS213ZXHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
HD3SS213ZXHR
Analog Switches - Special Purpose HD3SS213ZXHR
DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)

DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 780-HD3SS213ZXHR HD3SS213ZXHR
Product Name 1.2A Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3.3 volts
Bandwidth 5400 MHz 5400 MHz
Min Operating Current 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139PC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898198P - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; SOIC
Number of Pins 8
View Details