Texas Instruments High-Performance Analog Logic IC GD75232DBR

Description
(PRICE/TC) RS-232 TRANSCEIVER, 9V, SSOP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) RS-232 TRANSCEIVER, 9V, SSOP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16931163 - Radwell International
Willingboro, NJ, United States
Logic IC
16931163
Logic IC 16931163
(PRICE/TC) RS-232 TRANSCEIVER, 9V, SSOP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RS-232 TRANSCEIVER, 9V, SSOP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16931163
Product Name Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details