Texas Instruments RF Misc ICs and Modules - GC5337IZEV GC5337IZEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 1177050-GC5337IZEV Packaging: Bulk Package: 484-BBGA Exposed Pad Function: Digital Signal Processor RF Type: LTE, WiMAX, WLL Family Name: GC5337 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 484-BGA (23x23) Introduction Date: February 01, 2011 ECCN: 5A991.g Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1177050-GC5337IZEV Packaging: Bulk Package: 484-BBGA Exposed Pad Function: Digital Signal Processor RF Type: LTE, WiMAX, WLL Family Name: GC5337 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 484-BGA (23x23) Introduction Date: February 01, 2011 ECCN: 5A991.g Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - GC5337IZEV - 1177050-GC5337IZEV - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - GC5337IZEV
1177050-GC5337IZEV
RF Misc ICs and Modules - GC5337IZEV 1177050-GC5337IZEV
Manufacturer: Texas Instruments Win Source Part Number: 1177050-GC5337IZEV Packaging: Bulk Package: 484-BBGA Exposed Pad Function: Digital Signal Processor RF Type: LTE, WiMAX, WLL Family Name: GC5337 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 484-BGA (23x23) Introduction Date: February 01, 2011 ECCN: 5A991.g Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1177050-GC5337IZEV
Packaging: Bulk
Package: 484-BBGA Exposed Pad
Function: Digital Signal Processor
RF Type: LTE, WiMAX, WLL
Family Name: GC5337
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 484-BGA (23x23)
Introduction Date: February 01, 2011
ECCN: 5A991.g
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1177050-GC5337IZEV
Product Name RF Misc ICs and Modules - GC5337IZEV
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details