Texas Instruments RF Receivers - GC5018IZDL GC5018IZDL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1177049-GC5018IZDL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 305-BGA Applications: Wireless Base Station Receiver Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: UMTS(4x), CDMA(8x), TD-SCDMA(16x) Current - Receiving: 8mA Antenna Connector: PCB, Surface Mount Family Name: GC5018 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 305-BGA (19x19) Introduction Date: August 19, 2005 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1177049-GC5018IZDL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 305-BGA Applications: Wireless Base Station Receiver Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: UMTS(4x), CDMA(8x), TD-SCDMA(16x) Current - Receiving: 8mA Antenna Connector: PCB, Surface Mount Family Name: GC5018 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 305-BGA (19x19) Introduction Date: August 19, 2005 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - GC5018IZDL - 1177049-GC5018IZDL - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - GC5018IZDL
1177049-GC5018IZDL
RF Receivers - GC5018IZDL 1177049-GC5018IZDL
Manufacturer: Texas Instruments Win Source Part Number: 1177049-GC5018IZDL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 305-BGA Applications: Wireless Base Station Receiver Operating Supply Voltage: 3 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: UMTS(4x), CDMA(8x), TD-SCDMA(16x) Current - Receiving: 8mA Antenna Connector: PCB, Surface Mount Family Name: GC5018 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 305-BGA (19x19) Introduction Date: August 19, 2005 ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1177049-GC5018IZDL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 305-BGA
Applications: Wireless Base Station Receiver
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: UMTS(4x), CDMA(8x), TD-SCDMA(16x)
Current - Receiving: 8mA
Antenna Connector: PCB, Surface Mount
Family Name: GC5018
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 305-BGA (19x19)
Introduction Date: August 19, 2005
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Rf Receiver - 870-GC5018IZDL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Rf Receiver
870-GC5018IZDL
BGA Rf Receiver 870-GC5018IZDL
8 channel wideband digital down converter with front end AGC 305-BGA -40 to 85 Product overview: GC5018IZDL from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-GC5018IZDL can be used for catalog matching and distributor lookup.

8 channel wideband digital down converter with front end AGC 305-BGA -40 to 85 Product overview: GC5018IZDL from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-GC5018IZDL can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - GC5018IZDL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
GC5018IZDL
RF Receivers GC5018IZDL
- RF Receiver UMTS(4x), CDMA(8x), TD-SCDMA(16x) PCB, Surface Mount 305-BGA (19x19)

- RF Receiver UMTS(4x), CDMA(8x), TD-SCDMA(16x) PCB, Surface Mount 305-BGA (19x19)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1177049-GC5018IZDL 870-GC5018IZDL GC5018IZDL
Product Name RF Receivers - GC5018IZDL BGA Rf Receiver RF Receivers
Applications Mobile / Wireless Systems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts 3.3 volts 3 to 3.6 volts
Package Type Tray Surface Mount; 305-BGA
Unlock Full Specs
to access all available technical data