Manufacturer: Texas Instruments
Win Source Part Number: 204417-GC3021A-PQ
Packaging: Tray
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 160-QFP (28x28)
Purpose: Demodulator
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 204417-GC3021A-PQ |
| Product Name | RF Demodulators - GC3021A-PQ |