Texas Instruments RF Misc ICs and Modules - GC1115IZDJ GC1115IZDJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 204416-GC1115IZDJ Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: 2 Channels Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 256-PBGA (17x17) Purpose: Crest Factor Reduction Processor Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 204416-GC1115IZDJ Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: 2 Channels Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 256-PBGA (17x17) Purpose: Crest Factor Reduction Processor Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - GC1115IZDJ - 204416-GC1115IZDJ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - GC1115IZDJ
204416-GC1115IZDJ
RF Misc ICs and Modules - GC1115IZDJ 204416-GC1115IZDJ
Manufacturer: Texas Instruments Win Source Part Number: 204416-GC1115IZDJ Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: 2 Channels Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 256-PBGA (17x17) Purpose: Crest Factor Reduction Processor Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 204416-GC1115IZDJ
Packaging: Tray
RF Type: Cellular, CDMA2000, W-CDMA
Secondary Attributes: 2 Channels
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 256-PBGA (17x17)
Purpose: Crest Factor Reduction Processor
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 204416-GC1115IZDJ
Product Name RF Misc ICs and Modules - GC1115IZDJ
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details