ARM® Cortex®-A8 Microprocessor IC C6-Integra™, DaVinci™, Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
IC MPU C6-INTEG 300MHZ 298NFBGA
ARM® Cortex®-A8 Microprocessor IC C6-Integra™, DaVinci™, Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | FX053013-ND | FX053013 | FX053013 | FX053013 |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 298-LFBGA | BGA; Other; 298-LFBGA | ||
| Pin Count | 298 |