Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Dual-Synchronous, Step-Down Controller with Out-of-Audio Operation and 100-mA LDOs 24-VQFN -40 to 85
FX001
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FX001-ND | FX001 | FX001 | FX001 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, On Time Control, Power Good | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |