Texas Instruments Embedded Microprocessor MPU FPD87208AXAVS

Description
MICROPROCESSOR CIRCUIT PQFP64 Product overview: FPD87208AXAVS from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-FPD87208AXAVS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROPROCESSOR CIRCUIT PQFP64 Product overview: FPD87208AXAVS from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-FPD87208AXAVS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microprocessor MPU
736-FPD87208AXAVS
Embedded Microprocessor MPU 736-FPD87208AXAVS
MICROPROCESSOR CIRCUIT PQFP64 Product overview: FPD87208AXAVS from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-FPD87208AXAVS can be used for catalog matching and distributor lookup.

MICROPROCESSOR CIRCUIT PQFP64 Product overview: FPD87208AXAVS from National Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-FPD87208AXAVS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - FPD87208AXAVS - 1175126-FPD87208AXAVS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FPD87208AXAVS
1175126-FPD87208AXAVS
Embedded - Embedded - Microprocessors - FPD87208AXAVS 1175126-FPD87208AXAVS
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1175126-FPD87208AXAV S Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1175126-FPD87208AXAVS
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
 - FPD87208AXAVS - Rochester Electronics
Newburyport, MA, United States
Microprocessor Circuit, CMOS, PQFP64

Microprocessor Circuit, CMOS, PQFP64

Supplier's Site Datasheet
Microprocessors - FPD87208AXAVS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FPD87208AXAVS
Microprocessors FPD87208AXAVS
Controller Interface 64-TQFP (10x10)

Controller Interface 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 736-FPD87208AXAVS 1175126-FPD87208AXAVS FPD87208AXAVS FPD87208AXAVS
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FPD87208AXAVS Microprocessors
Package Type Other; Bulk QFP; TQFP; Other; TQFP64 QFP; TQFP; Other; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - FW80960VH100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family i960
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-9310501MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80486DX
Package Type Other; 196-BCQFP Exposed Pad and Tie Bar
Clock Speed 25 MHz
View Details
2 suppliers
Microprocessors - ATSAMA5D23B-CNR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 196-TFBGA, CSBGA
View Details
2 suppliers