Texas Instruments Standard Linear and Logic Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTT FDC2212DNTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1038008-FDC2212DNTT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 2 Resolution: 28 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1038008-FDC2212DNTT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 2 Resolution: 28 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTT - 1038008-FDC2212DNTT - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTT
1038008-FDC2212DNTT
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTT 1038008-FDC2212DNTT
Manufacturer: Texas Instruments Win Source Part Number: 1038008-FDC2212DNTT Packaging: Reel - TR Type: Proximity Only Number of Inputs: 2 Resolution: 28 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1038008-FDC2212DNTT
Packaging: Reel - TR
Type: Proximity Only
Number of Inputs: 2
Resolution: 28 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 2.1mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting, Industrial

Buy Now Datasheet
Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments - 28AH2572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments
28AH2572
Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments 28AH2572
CAPACITANCE TO DIGITAL CONV, 2CH, WSON12; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

CAPACITANCE TO DIGITAL CONV, 2CH, WSON12; IC Interface Type:I2C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:WSON; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Supplier's Site
Interface - Sensor, Capacitive Touch - FDC2212DNTT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC2212DNTT
Interface - Sensor, Capacitive Touch FDC2212DNTT
IC CAPACITIVE SENSING

IC CAPACITIVE SENSING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 1038008-FDC2212DNTT 28AH2572 FDC2212DNTT
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTT Capacitance To Digital Conv, 2Ch, Wson12; Ic Interface Type Texas Instruments Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details